location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
122P-61456G50nss
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M91EH.008
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:19:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver :
  • - Laptop Clamshell Silver
  • - AMD A6 A6-1450 1 GHz
  • - Touchscreen 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM
  • - 500 GB HDD
  • - AMD Radeon HD 8250
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 3.5 h 40 W
  • - Windows 8 64-bit
Long product name Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver :
The long product name of Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 8 - 11.6" HD 16:9 Touch - AMD A6-1450 processor (1.0GHz - 1.4GHz Turbo - 2MB L2 cache) - 6GB - AMD Radeon™ HD8250 - 500GB HDD - Silver - AZERTY backlit
More>>>
Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:
The official description of Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin, light and charismatic
The Aspire V5 Series puts inspiring performance in a thin and light form. The choice of up to four suave colours adds to the charm. A Full HD1 touchscreen2 breathes life into your entertainment and gives you hands-on control, while four built-in speakers1 make your enjoyment all the more sweet with great sound.

Short summary description Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:
This short summary of the Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 122P-61456G50nss, AMD A6, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:
This is an auto-generated long summary of Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver based on the first three specs of the first five spec groups.

Acer Aspire 122P-61456G50nss. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-1450, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8250. Operating system installed: Windows 8. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD A6
Processor model *
A6-1450
Processor frequency *
1 GHz
Processor boost frequency
1.4 GHz
Processor threads
4
Processor cores
4
Processor cache
2 MB
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
6 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8250
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Not supported
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
3.5 h
Power
AC adapter power
40 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
289 mm
Depth
206 mm
Height (front)
1.96 cm
Height (rear)
2.12 cm
Weight *
1.38 kg
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 01:10:08
Uk has collected 48 expert reviews for Acer Aspire 122P-61456G50nss Laptop 29.5 cm (11.6") Touchscreen AMD A6 A6-1450 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-05-17 01:10:08
Acer's Aspire V5-122P is an odd laptop , perched rather precariously between an old-fashioned netbook and a flashy new Ultrabook . It does provide some very attractive features for a laptop that costs less than £350, but its appeal is marred by its poor b...
Bottom line If you're on a tight budget then the Acer V5-122P may prove quite a good value for money laptop. Its computing speed is low, but the build quality and screen are definitely above average for a bottom-dollar laptop. Unfortunately, the battery life is a rea...
70%
digitalversus.com
Updated:
2014-05-17 01:10:08
The Acer Aspire V5-122P reminds us of the long-departed netbook, both for its body and its performance. Even the battery is disappointing. It's an even greater shame given that for once we find a laptop with a decent screen. For the over £350 that our mod...
Good Good screen, Clean audio, Backlit keyboard...
Bad Very mediocre performance, Low battery life...
40%
expertreviews.co.uk
Updated:
2014-05-17 01:10:08
The Acer Aspire V5-122P ultraportable laptop looks like an old-fashioned netbook, but it has a quad-core AMD A6-1450 processor and build quality that's a cut above your average cheap small laptop.Admittedly, the processor only runs at 1GHz and scored just...
Bottom line Although it looks like a netbook, this little laptop has a great screen and enough processor power for most applications...
80%
techradar.com/au/
Updated:
2014-05-17 01:10:08
The Acer Aspire V5-122P tries to be all things for all users but, in doing so, doesn't stand out in any particular area and largely falls short of other options like the Lenovo IdeaPad Yoga 11 or the Asus VivoBook S200.For example, the 1.3kg, 11.6-inch ch...
Good Touchscreen, Affordable price, Good keyboard, Attractive design, Light and portable...
Bad Annoying touchpad, Poor battery life, Mediocre processor, Lacking connectivity, Limited storage...
Bottom line The Acer Aspire V5-122P feels like a notebook the Taiwanese company just dashed off between high-profile Ultrabook launches and, as such, is hard to recommend. What could have been a highly-portable touch-enabled work laptop is undone by a poor battery an...
60%
Laptopmag.com
Updated:
2014-05-17 01:10:08
With its Aspire V5-122P, Acer is out to prove that not all touch-screen laptops need to be expensive. The $449 addition to the Aspire family sports an 11.6-inch touch screen, comes packed with 500GB of storage and runs on AMD's dual-core 1-GHz A6-1450 chi...
Good Affordable, Sturdy keyboard...
Bad Short battery life, Mediocre performance, Limited viewing angles, Odd power button placement...
Bottom line The $449 Acer Aspire V5-122P offers a touch-screen Windows 8 experience at an affordable price, but its battery life is far too short...
40%
notebookcheck.net
Updated:
2014-05-17 01:10:08
Just a few years ago, netbooks were the shooting stars of the hardware industry. But whereas 2 million of those cost-effective miniature notebooks were sold in 2009, sales plummeted dramatically soon afterwards. For 2013, analysts expect sales of only 200...
Good good processing and stability, IPS touchscreen, low temperature development, good multithreading performance due to quad-core...
Bad low performance due to low clock speed, limited outdoor capabilities due to low luminance & glossy screen, moderate battery runtimes...
Bottom line So how can you sum up the Acer Aspire V5-122P? Well, the compact 11.6-inch subnotebook pleases with its chic design, good workmanship and of course the IPS touchscreen with its quick response time, good viewing angles and an above-average image quality. H...
82%