location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Line-R voltage regulator 4 AC outlet(s) 230 V Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Line-R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE1200I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304197935 show
Category
Component designed to automatically maintain a constant voltage level . A voltage regulator may be a simple "feed-forward" design or may include negative feedback control loops. It may use an electromechanical mechanism, or electronic components. Depending on the design, it may be used to regulate one or more AC or DC voltages.
Voltage Regulators
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2022 14:47:45
The date of the most recent change of this product data-sheet in Icecat.
User manual (0,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard warranty 2 years repair or replace
Long product name APC Line-R voltage regulator 4 AC outlet(s) 230 V Beige :
The short editorial description of APC Line-R voltage regulator 4 AC outlet(s) 230 V Beige

1200W, 1200VA, 230V In, 1 x IEC-320 C14 In, 220 - 240V Out, 4 Outlets, 300 J
More>>>
APC Line-R voltage regulator 4 AC outlet(s) 230 V Beige:
The official marketing text of APC Line-R voltage regulator 4 AC outlet(s) 230 V Beige as supplied by the manufacturer

Line-R Features & Benefits:

Protection

Automatic Voltage Regulation (AVR):

Automatically steps up low voltage and steps down high voltage to levels that are suitable for your equipment.

Lightning and Surge Protection:

To prevent damage to your equipment from electric power surges and spikes.

Resettable circuit breaker:

Easy recovery from overloads; no need to replace a fuse.

Convenience

Status Indicator LED's:

LED status indicators for each phase and an audible alarm provide immediate failure notification when surge suppression circuitry has been damaged by a heavy strike or surge.

Transformer Block Spacing:

Connect bulky transformer block plugs without covering up other outlets.

Short summary description APC Line-R voltage regulator 4 AC outlet(s) 230 V Beige:
This short summary of the APC Line-R voltage regulator 4 AC outlet(s) 230 V Beige data-sheet is auto-generated and uses the product title and the first six key specs.

APC Line-R, 230 V, 50/60 Hz, 220-240 V, 1.2 kVA, 1200 W, 4 AC outlet(s)

Long summary description APC Line-R voltage regulator 4 AC outlet(s) 230 V Beige:
This is an auto-generated long summary of APC Line-R voltage regulator 4 AC outlet(s) 230 V Beige based on the first three specs of the first five spec groups.

APC Line-R. Nominal input voltage: 230 V, Input frequency: 50/60 Hz. Output voltage: 220-240 V, Output power capacity: 1.2 kVA, Output power: 1200 W. AC outlets quantity: 4 AC outlet(s), Power plug: C14 coupler. Surge energy rating: 300 J, Efficiency: 92%. Weight: 4.2 kg, Width: 214 mm, Depth: 141 mm

Inputs
Nominal input voltage *
230 V
Input frequency
50/60 Hz
Outputs
Output voltage
220-240 V
Output power capacity
1.2 kVA
Output power
1200 W
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
Power plug *
C14 coupler
Power
Surge protection
Yes
Surge energy rating
300 J
Efficiency
92%
Technical details
Product colour *
Beige
Rack mounting *
No
Power protection features
Over voltage, Overload, Under voltage
Carrying handle(s)
No
Sustainability certificates
RoHS
Display
Built-in display *
No
Weight & dimensions
Width
214 mm
Depth
141 mm
Height
116 mm
Weight *
4.2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Indication
LED indicators
Yes
Packaging data
Package dimensions (WxDxH)
273 x 207 x 175 mm
Package weight
4.5 kg
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)