location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SMS58N62TR dishwasher Freestanding 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMS58N62TR
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMS58N62TR
Category
Machine for washing dishes automatically.
Dishwashers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Dec 2021 12:39:46
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bosch SMS58N62TR dishwasher Freestanding 13 place settings:
This short summary of the Bosch SMS58N62TR dishwasher Freestanding 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SMS58N62TR, Freestanding, White, White, Buttons, Lower, Upper, 13 place settings

Long summary description Bosch SMS58N62TR dishwasher Freestanding 13 place settings:
This is an auto-generated long summary of Bosch SMS58N62TR dishwasher Freestanding 13 place settings based on the first three specs of the first five spec groups.

Bosch SMS58N62TR. Appliance placement: Freestanding, Door color: White, Control panel color: White. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Turbo, Auto, Eco, Intensive, Pre-wash. Water consumption per cycle: 6 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2400 W. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm). Drying class: A

Design
Appliance placement *
Freestanding
Door color *
White
Control panel color
White
Control type
Buttons
Built-in display *
Yes
Baskets adjustable placement
Lower, Upper
Performance
Noise level *
46 dB
Dishwashing programs *
Turbo, Auto, Eco, Intensive, Pre-wash
Number of place settings *
13 place settings
Number of washing programs *
5
Cycle time *
185 min
Delayed start timer
Yes
AquaStop function *
Yes
Glass protection
Yes
Half-load
Yes
Ergonomics
Dosage assistant
Yes
Ergonomics
Automatic detergent detection
Yes
Remaining time indication
Yes
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A++
Energy consumption per cycle
0.92 kWh
Water consumption per cycle *
6 L
Connected load
2400 W
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Depth
23.6" (600 mm)
Height
33.3" (845 mm)
Width *
23.6" (600 mm)
Other features
Washing class
A
Drying class
A